MACOM Attenuators - MAATSS0017TR MAATSS0017TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073210-MAATSS0017TR Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 400MHz to 2.5GHz Attenuation Value: 15.5dB Family Name: MAATSS0017 Categories: RF/IF and RFID Status: Active Dimension: 16-LSSOP (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): AA102-80LF; AA102-80; HMC603QS16ETR; HMC603QS16TR; Introduction Date: June 12, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073210-MAATSS0017TR Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 400MHz to 2.5GHz Attenuation Value: 15.5dB Family Name: MAATSS0017 Categories: RF/IF and RFID Status: Active Dimension: 16-LSSOP (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): AA102-80LF; AA102-80; HMC603QS16ETR; HMC603QS16TR; Introduction Date: June 12, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - MAATSS0017TR
073210-MAATSS0017TR
Attenuators - MAATSS0017TR 073210-MAATSS0017TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073210-MAATSS0017TR Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 400MHz to 2.5GHz Attenuation Value: 15.5dB Family Name: MAATSS0017 Categories: RF/IF and RFID Status: Active Dimension: 16-LSSOP (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): AA102-80LF; AA102-80; HMC603QS16ETR; HMC603QS16TR; Introduction Date: June 12, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073210-MAATSS0017TR
Tolerance: ±0.3dB
Impedance: 50 Ohm
Frequency Range: 400MHz to 2.5GHz
Attenuation Value: 15.5dB
Family Name: MAATSS0017
Categories: RF/IF and RFID
Status: Active
Dimension: 16-LSSOP (0.154", 3.90mm Width)
Alternative Parts (Cross-Reference): AA102-80LF; AA102-80; HMC603QS16ETR; HMC603QS16TR;
Introduction Date: June 12, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Attenuator - Digitally Controlled - MAATSS0017TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATSS0017TR
Attenuator - Digitally Controlled MAATSS0017TR
MACOM's MAATSS0017 is a 0.5 dB step GaAs MMIC digital attenuator with 15.5 dB attenuation range in a lead-free QSOP-16 (SSOP-16) package. It requires external DC blocking capacitors on the RF ports, positive supply voltage and five individual bit control voltages. The MAATSS0017 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required. Typical applications include base stations, wireless data, and wireless local loop gain level control circuits. The MAATSS0017 is fabricated using MACOM's GaAs 1.0 micron process. The process features full chip passivation for increased performance and reliability.

MACOM's MAATSS0017 is a 0.5 dB step GaAs MMIC digital attenuator with 15.5 dB attenuation range in a lead-free QSOP-16 (SSOP-16) package. It requires external DC blocking capacitors on the RF ports, positive supply voltage and five individual bit control voltages. The MAATSS0017 is particularly suited where high attenuation accuracy, low insertion loss and low intermodulation products are required. Typical applications include base stations, wireless data, and wireless local loop gain level control circuits. The MAATSS0017 is fabricated using MACOM's GaAs 1.0 micron process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet
Singapore, Singapore
RF ATTENUATOR 15.5DB 16LSSOP Product overview: MAATSS0017TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0017TR can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15.5DB 16LSSOP Product overview: MAATSS0017TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0017TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-1294-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1294-1-ND
Attenuators 1465-1294-1-ND
"RF Attenuators 15.5dB 400MHz ~ 2.5GHz 50 Ohms 16-LSSOP (0.154"", 3.90mm Width)"

"RF Attenuators 15.5dB 400MHz ~ 2.5GHz 50 Ohms 16-LSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - 1465-1294-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1294-2-ND
Attenuators 1465-1294-2-ND
"RF Attenuators 15.5dB 400MHz ~ 2.5GHz 50 Ohms 16-LSSOP (0.154"", 3.90mm Width)"

"RF Attenuators 15.5dB 400MHz ~ 2.5GHz 50 Ohms 16-LSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - MAATSS0017TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATSS0017TR
Attenuators MAATSS0017TR
RF Attenuators 15.5dB 400 MHz ~ 2.5 GHz 50 Ohms 16-LSSOP (0.154", 3.90mm Width)

RF Attenuators 15.5dB 400 MHz ~ 2.5 GHz 50 Ohms 16-LSSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 073210-MAATSS0017TR MAATSS0017TR 852-MAATSS0017TR 1465-1294-1-ND MAATSS0017TR
Product Name Attenuators - MAATSS0017TR Attenuator - Digitally Controlled Attenuator Attenuators Attenuators
Attenuator Type Variable Variable
Frequency 0.4000 to 2.5 GHz 0.4000 to 2.5 GHz 0.4000 to 2.5 GHz 0.4000 to 2.5 GHz
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details