Spectrum Control Attenuator - PCB Mount PCAF-3

Description
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
Request a Quote Datasheet
Description
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - PCAF-3 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
PCAF-3
Attenuator - PCB Mount PCAF-3
PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.

PCAF: Wrap around all terminals. The PCAF option is designed for “flip-chip” application in lower frequency circuits.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PCAF-3
Product Name Attenuator - PCB Mount
Frequency 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Attenuators - 3157-BW-N10W50+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers