Radiall Attenuator - Fixed Coaxial R413304000

Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 4 dB
Request a Quote Datasheet
Description
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 4 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R413304000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413304000
Attenuator - Fixed Coaxial R413304000
Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 4 dB

Coaxial Attenuator SMA 2.9 DC-40 GHz 2W - 4 dB

Supplier's Site Datasheet
Attenuators - 2201-R413304000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R413304000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413304000
Attenuators R413304000
RF Attenuators 4dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413304000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413304000
RF and Wireless - Attenuators R413304000
ATTENUATOR: SMA 2.9 4DB 40GHZ 2W

ATTENUATOR: SMA 2.9 4DB 40GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R413304000 2201-R413304000-ND R413304000 R413304000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Jitter Attenuators - SI5315A-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 8.00E-6 to 0.6440 GHz
Package Type QFN36
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
5W Attenuator - 852-BW-S1W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers