Radiall Attenuators R411820119

Description
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411820119-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411820119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411820119
Attenuator - Fixed Coaxial R411820119
2W DC-8 GHz SMA Coaxial Attenuator

2W DC-8 GHz SMA Coaxial Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411820119 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411820119
RF and Wireless - Attenuators R411820119
ATTENUATOR: SMA.75 20DB 8GHZ 2W

ATTENUATOR: SMA.75 20DB 8GHZ 2W

Supplier's Site
Attenuators - R411820119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411820119
Attenuators R411820119
RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411820119-ND R411820119 R411820119 R411820119
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details