Radiall Attenuators R411804121

Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411804121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411804121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411804121
Attenuator - Fixed Coaxial R411804121
SMA Attenuator 4 dB 8 GHz 2W

SMA Attenuator 4 dB 8 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411804121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411804121
RF and Wireless - Attenuators R411804121
ATTENUATOR: SMA.75 4DB 18GHZ 2W

ATTENUATOR: SMA.75 4DB 18GHZ 2W

Supplier's Site
Attenuators - R411804121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411804121
Attenuators R411804121
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411804121-ND R411804121 R411804121 R411804121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 4 dB 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details