Radiall Attenuator - Fixed Coaxial R412408000

Description
BNC Attenuator 8 dB 2 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 8 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412408000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412408000
Attenuator - Fixed Coaxial R412408000
BNC Attenuator 8 dB 2 GHz 2W

BNC Attenuator 8 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412408000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 8dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412408000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412408000
RF and Wireless - Attenuators R412408000
ATTENUATOR: BNC 8DB 2GHZ 2W 50OH

ATTENUATOR: BNC 8DB 2GHZ 2W 50OH

Supplier's Site
Attenuators - R412408000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412408000
Attenuators R412408000
RF Attenuators 8dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412408000 2201-R412408000-ND R412408000 R412408000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
6 suppliers
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details