Radiall Attenuators R413303150

Description
RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R413303150-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R413303150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R413303150
Attenuator - Fixed Coaxial R413303150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R413303150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R413303150
Attenuators R413303150
RF Attenuators 3dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 40 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R413303150 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R413303150
RF and Wireless - Attenuators R413303150
PRECISION ATTENUATOR: SMA2.9 3DB

PRECISION ATTENUATOR: SMA2.9 3DB

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R413303150-ND R413303150 R413303150 R413303150
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Connectors SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
6 suppliers
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details