Radiall Attenuators R411813124

Description
RF Attenuators 13dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 13dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411813124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 13dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 13dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411813124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411813124
Attenuator - Fixed Coaxial R411813124
SMA Attenuator 13 dB 6 GHz 1W

SMA Attenuator 13 dB 6 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411813124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411813124
RF and Wireless - Attenuators R411813124
ATTENUATOR: SMA.75 13DB 6GHZ 1W

ATTENUATOR: SMA.75 13DB 6GHZ 1W

Supplier's Site
Attenuators - R411813124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411813124
Attenuators R411813124
RF Attenuators 13dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 13dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411813124-ND R411813124 R411813124 R411813124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 13 dB 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-CMD285C3DKR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details