Radiall RF Attenuators R411803121

Description
SMA plug - skt attenuator,3dB DC - 18GHz
Request a Quote Datasheet
Description
SMA plug - skt attenuator,3dB DC - 18GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2859573 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859573
RF Attenuators 2859573
SMA plug - skt attenuator,3dB DC - 18GHz

SMA plug - skt attenuator,3dB DC - 18GHz

Supplier's Site
Attenuators - 2201-R411803121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411803121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411803121
Attenuator - Fixed Coaxial R411803121
SMA Attenuator 3 dB 18 GHz 2W

SMA Attenuator 3 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R411803121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411803121
Attenuators R411803121
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2859573 2201-R411803121-ND R411803121 R411803121
Product Name RF Attenuators Attenuators Attenuator - Fixed Coaxial Attenuators
Frequency 18 GHz ? to 18 GHz 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details