Radiall Attenuators R411700124

Description
RF Attenuators 0dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411700124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 0dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411700124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411700124
Attenuator - Fixed Coaxial R411700124
6 GHz 1W 0 dB QMA Attenuator

6 GHz 1W 0 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - R411700124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411700124
Attenuators R411700124
RF Attenuators 0dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411700124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411700124
RF and Wireless - Attenuators R411700124
ATTENUATOR: QMA 0DB 6GHZ 1W 50OH

ATTENUATOR: QMA 0DB 6GHZ 1W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411700124-ND R411700124 R411700124 R411700124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 0.0 dB 0.0 dB 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details