Radiall Attenuators R410120121

Description
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R410120121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMC In-Line Module

RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 2W SMC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R410120121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R410120121
Attenuator - Fixed Coaxial R410120121
2W DC-8 GHz SMC Coaxial Attenuator

2W DC-8 GHz SMC Coaxial Attenuator

Supplier's Site Datasheet
RF and Wireless - Attenuators - R410120121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R410120121
RF and Wireless - Attenuators R410120121
ATTENUATOR: SUBV 20DB 8GHZ 2W 50

ATTENUATOR: SUBV 20DB 8GHZ 2W 50

Supplier's Site
Attenuators - R410120121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R410120121
Attenuators R410120121
RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 2W SMC In-Line Module

RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 2W SMC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R410120121-ND R410120121 R410120121 R410120121
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details