MACOM Attenuator - PCB Mount MAT10050

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - MAT10050 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
MAT10050
Attenuator - PCB Mount MAT10050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuator - 852-MAT10050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10050
Attenuator 852-MAT10050
RF ATTENUATOR 5DB DIE Product overview: MAT10050 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10050 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 5DB DIE Product overview: MAT10050 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAT10050
925168-MAT10050
Attenuators - MAT10050 925168-MAT10050
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925168-MAT10050 Features: RF Attenuators 5dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8533.21.0020

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925168-MAT10050
Features: RF Attenuators 5dB 2W Die
Package: Tray
Package: Die
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8533.21.0020

Buy Now Datasheet
Attenuators - 1700-1004-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1700-1004-ND
Attenuators 1700-1004-ND
RF Attenuators 5dB 0Hz ~ 20GHz 2W Die

RF Attenuators 5dB 0Hz ~ 20GHz 2W Die

Buy Now Datasheet
Attenuators - MAT10050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10050
Attenuators MAT10050
RF Attenuators 5dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 5dB 0 Hz ~ 20 GHz 2W Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAT10050 852-MAT10050 925168-MAT10050 1700-1004-ND MAT10050
Product Name Attenuator - PCB Mount Attenuator Attenuators - MAT10050 Attenuators Attenuators
Frequency 20 GHz 0.0 to 20 GHz 0.0 to 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details