Radiall Attenuator - Fixed Coaxial R412701124

Description
N Attenuator 1 dB 6 GHz 1W
Request a Quote Datasheet
Description
N Attenuator 1 dB 6 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412701124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412701124
Attenuator - Fixed Coaxial R412701124
N Attenuator 1 dB 6 GHz 1W

N Attenuator 1 dB 6 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412701124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R412701124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412701124
Attenuators R412701124
RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412701124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412701124
RF and Wireless - Attenuators R412701124
ATTENUATOR: N 1DB 6GHZ 1W 50OHMS

ATTENUATOR: N 1DB 6GHZ 1W 50OHMS

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412701124 2201-R412701124-ND R412701124 R412701124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4010 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
High IIP3 1.4 to 2.4 GHz Voltage-Controlled Variable Attenuator - SKY12235-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 1.4 to 2.4 GHz
Insertion Loss 2.5 dB
View Details
3 suppliers
Attenuators - 3157-ZX76-31R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details