Radiall Attenuator - Fixed Coaxial R411812000

Description
SMA Attenuator 12 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 12 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411812000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411812000
Attenuator - Fixed Coaxial R411812000
SMA Attenuator 12 dB 15 GHz 2W

SMA Attenuator 12 dB 15 GHz 2W

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411812000
RF and Wireless - Attenuators R411812000
ATT SMA.75 12DB 15GHZ 2W

ATT SMA.75 12DB 15GHZ 2W

Supplier's Site
Attenuators - R411812000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411812000
Attenuators R411812000
RF Attenuators 12dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411812000 R411812000 R411812000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

30 dB Programmable Attenuator, 100 MHz - 30 GHz - RCDAT-30G-30 - Mini-Circuits
Specs
Frequency 0.1000 to 30 GHz
Insertion Loss 5.8 dB
VSWR 1.4 :1
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) - SKY12348-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.1000 to 3 GHz
Attenuation 15 dB
View Details
6 suppliers