Radiall Attenuator - Fixed Coaxial R412518124

Description
TNC Attenuator, 18 dB, 3 GHz, 1W
Request a Quote Datasheet
Description
TNC Attenuator, 18 dB, 3 GHz, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412518124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412518124
Attenuator - Fixed Coaxial R412518124
TNC Attenuator, 18 dB, 3 GHz, 1W

TNC Attenuator, 18 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - 2201-R412518124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 18dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 18dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412518124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412518124
RF and Wireless - Attenuators R412518124
ATTENUATOR: TNC 18DB 3GHZ 1W 50O

ATTENUATOR: TNC 18DB 3GHZ 1W 50O

Supplier's Site
Attenuators - R412518124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412518124
Attenuators R412518124
RF Attenuators 18dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 18dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412518124 2201-R412518124-ND R412518124 R412518124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
6GHz 5 BIT Attenuator - 852-RFSA3513TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details