Radiall Attenuator - Fixed Coaxial R412412124

Description
BNC Attenuator 12 dB 3 GHz 1W
Request a Quote Datasheet
Description
BNC Attenuator 12 dB 3 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412412124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412412124
Attenuator - Fixed Coaxial R412412124
BNC Attenuator 12 dB 3 GHz 1W

BNC Attenuator 12 dB 3 GHz 1W

Supplier's Site Datasheet
Attenuators - 2201-R412412124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 12dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412412124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412412124
RF and Wireless - Attenuators R412412124
ATTENUATOR: BNC 12DB 3 GHZ 1W 50

ATTENUATOR: BNC 12DB 3 GHZ 1W 50

Supplier's Site
Attenuators - R412412124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412412124
Attenuators R412412124
RF Attenuators 12dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 12dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412412124 2201-R412412124-ND R412412124 R412412124
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details