Radiall Attenuator - Fixed Coaxial R411800122

Description
SMA Attenuator 0 dB 26.5 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 0 dB 26.5 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411800122 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411800122
Attenuator - Fixed Coaxial R411800122
SMA Attenuator 0 dB 26.5 GHz 2W

SMA Attenuator 0 dB 26.5 GHz 2W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R411800122
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
15dB DC-40GHz MMIC Attenuator - ATN15-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details