Radiall Attenuators R412401124

Description
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412401124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412401124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412401124
Attenuator - Fixed Coaxial R412401124
BNC Attenuator 1 dB 3 GHz 1W

BNC Attenuator 1 dB 3 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412401124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412401124
RF and Wireless - Attenuators R412401124
ATTENUATOR: BNC 1DB 3 GHZ 1W 50O

ATTENUATOR: BNC 1DB 3 GHZ 1W 50O

Supplier's Site
Attenuators - R412401124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412401124
Attenuators R412401124
RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412401124-ND R412401124 R412401124 R412401124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 1 dB 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-KAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details