Radiall Attenuators R412415000

Description
RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412415000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 15dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412415000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412415000
Attenuator - Fixed Coaxial R412415000
BNC Attenuator 15 dB 2 GHz 2W

BNC Attenuator 15 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - R412415000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412415000
Attenuators R412415000
RF Attenuators 15dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 15dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412415000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412415000
RF and Wireless - Attenuators R412415000
ATTENUATOR: BNC 15DB 2GHZ 2W 50O

ATTENUATOR: BNC 15DB 2GHZ 2W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412415000-ND R412415000 R412415000 R412415000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 15 dB 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2823254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 8 GHz
View Details
Jitter Attenuators - SI5342B-D12443-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details