Radiall Attenuator - Fixed Coaxial R412516124

Description
TNC Attenuator, 16 dB, 3 GHz, 1W
Request a Quote Datasheet
Description
TNC Attenuator, 16 dB, 3 GHz, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412516124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412516124
Attenuator - Fixed Coaxial R412516124
TNC Attenuator, 16 dB, 3 GHz, 1W

TNC Attenuator, 16 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - 2201-R412516124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 16dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuators - R412516124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412516124
Attenuators R412516124
RF Attenuators 16dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 16dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412516124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412516124
RF and Wireless - Attenuators R412516124
ATTENUATOR: TNC 16DB 3GHZ 1W 50O

ATTENUATOR: TNC 16DB 3GHZ 1W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412516124 2201-R412516124-ND R412516124 R412516124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-100-18000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details
Attenuators - 3157-BW-S12W2+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details