Richardson RFPD Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 21
Product Name Notes
4-16GHz 6-BIT DIGITAL ATTENUATOR. GaAs Monolithic Microwave IC. The CHT4016 is a 4-16GHz 6-bit digital attenuator designed to address a dynamic of 31.5dB by 0.5dB step. This device is manufactured...
Note: This is a non-stock item. Please refer to AT0603T02ECATD and AT0603T02ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603T03ECATD and AT0603T03ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603T04ECATD and AT0603T04ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603T05ECATD and AT0603T05ECAS3 for T/R and Cut Tape versions respectively
Note: This is a non-stock item. Please refer to AT0603T06ECATD and AT0603T06ECAS3 for T/R and Cut Tape versions respectively
AT-106-PIN is a GaAs FET 6-bit digital attenuator with a 1 dB minimum step size and 50 dB total attenuation. This attenuator and integral TTL driver is in a hermetically...
AT-107-PIN is a GaAs FET 6-bit digital attenuator with a 0.5 dB minimum step size and 31.5 B total attenuation. This attenuator an integral TTL driver is in a hermetically...
ATC's new RF/Microwave SMT Attenuator Series (AT) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AlN) and are available...
Attenuator Chip, Cryo Low Temp
DC-35 GHz 4 Bit Digital Attenuator. The CHT3029-99F is a very wide band digital attenuator, which integrates 4 bits with a LSB of 1dB and provides a dynamic range of...
Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-30 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 30 GHz. The attenuation bit-values are 0.5 dB LSB...
Digital Attenuator, 6-Bit, 0.5 dB LSB step DC-40 GHz. The MAAD-011021 is a wide band 6-bit digital attenuator covering DC to 40 GHz. The attenuation bit-values are 0.5 dB LSB...
Fixed Attenuator Pads
G2 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear...
G30 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This design uses three pin diodes to provide a non linear...
High Power Flange Mount Attenuators
High Power Leaded Chip Attenuator
High Power Leaded Chip Attenuators.
KYOCERA AVX’s new PMC SMT Attenuator Series (AT0603) is manufactured with the highest quality materials for reliable and repeatable performance. These devices are constructed with Aluminum Nitride (AIN) and are...
M/A-COM's MAAD-007081-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in an...
M/A-COM's MAAD-008790-000100 is a GaAs pHEMT 5-bit digital attenuator with integral TTL driver. This attenuator was designed to minimize phase variation over attenuation. Step size is 1.0 dB providing a...
MA4VAT900-1277T is a HMIC MONOLITHIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function...
MAAD-009195-000100 is a GaAs FET 5-bit digital attenuator with a 0.5 dB minimum step size and 15.5 dB total attenuation. The design has been optimized to minimize phase variation over...
MACOM‘s AT-283-PIN is a GaAs FET 5-Bit digital attenuator with a 0.5 dB minimum step size and 15.5 dB total attenuation. This attenuator and integral TTL driver is in a...
MACOM’s MAAD-009260-000100 is a GaAs FET 2-bit digital attenuator with two 16 dB steps and 32 dB total attenuation. The design has been optimized to minimize phase variation over the...
MACOM's AT-119 is a GaAs MMIC voltage variable absorptive attenuator in a low cost, SOT-25 five-lead, surface mount plastic package. MACOM fabricates the AT-119 with a proven monolithic GaAs 0.5...
MACOM's AT-213-PIN is a 4-bit, 1 dB step digital attenuator in a hermetically sealed ceramic 16-lead surface mount package. The AT-213-PIN is ideally suited for use where accuracy, fast switching,...
MACOM's AT-232-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator is in a hermetically sealed ceramic 16-lead...
MACOM's AT-233-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator and integral TTL driver is in a...
MACOM's AT-263-PIN is a GaAs FET 5-bit digital attenuator with a 1 dB minimum step size and 31 dB total attenuation. This attenuator and integral TTL driver is in a...
MACOM's AT-273-PIN is a GaAs FET digital attenuator with a 16.0 dB minimum step size and a 32 dB total attenuation range. This attenuator and integral TTL driver is in...
MACOM's AT20-0107 is a GaAs FET 6-bit digital attenuator with a 0.5 dB minimum step size an a 31.5 dB total attenuation. This attenuator an integral TTL driver is in...
MACOM's AT20-0263 is a GaAs FET 5-bit digital attenuator with a 1 dB minimum step size and 31 dB total attenuation. This attenuator and integral TTL driver is in a...
MACOM's AT20-0263 is a GaAs FET 5-bit digital attenuator with a 16 dB minimum step size and 32 dB total attenuation. This attenuator and integral TTL driver is in a...
MACOM's MA4VAT2000-1277T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation...
MACOM's MA4VAT2004-1061T is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation...
MACOM's MA4VAT2007-1061T is a HMIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function...
MACOM's MA4VAT904-1061T is a HMIC PIN Diode Variable Attenuator which utilizes an integrated 90 degree 3dB hybrid with a pair of Silicon PIN Diodes to perform the required attenuation function...
MACOM's MA4VAT907-1061 is a HMIC PIN diode variable attenuator which utilizes an integrated 90 degree 3 dB hybrid with a pair of silicon PIN diodes to perform the required attenuation...
MACOM's MAAD-007078-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in an FQFP-N...
MACOM's MAAD-007079-000100 is a GaAs FET 4-Bit digital attenuator with integral driver. Step size is 2 dB providing a 30 dB attenuation range. This device is in an FQFP-N plastic...
MACOM's MAAD-007082-000100 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 1 dB providing a 50 dB total attenuation range. This device is in a...
MACOM's MAAD-007083-000100 is a GaAs FET 5-bit digital attenuator with an integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in a...
MACOM's MAAD-007084-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in a...
MACOM's MAAD-007086-000100 is a GaAs FET 6-bit digital attenuator with a 1 dB minimum step size an a 50 dB total attenuation range. This device is in a SOW-24, wide...
MACOM's MAADSS0008 is a 1-bit, 15-dB step GaAs MMIC digital attenuator in a lead-free SOT-25, 5 lead surface mount plastic package. The MAADSS0008 is ideally suited for use where high...
MACOM's MAADSS0009 is a 4-bit, 2-dB step GaAs MMIC digital attenuator in a lead-free SOIC 16-lead surface mount plastic package. The MAADSS0009 is ideally suited for use where high accuracy,...
MACOM's MAADSS0012 is a 1-bit, 21 dB step attenuator. This GaAs MMIC digital attenuator is packaged in an ultra small lead free 2 mm 8-Lead PDFN surface mount package. The...
MACOM's MAATCC0005 is a GaAs FET 6-bit digital attenuator with a 0.5 B minimum step size an a 31.5 dB total attenuation range. This device is in a SOIC-24 wide...
MACOM's MAATCC0006 is a GaAs FET 4-bit digital attenuator with a 2.0 dB minimum step size and a 30 dB total attenuation range. This device is in a SOIC-16 plastic...
MACOM's MAATCC0007 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in a SOW-16...
MACOM's MAATCC0008 is a GaAs FET 4-bit digital attenuator with a 1.0 dB minimum step size and a 15 dB total attenuation range. This device is in a SOIC-16 plastic...
MACOM's MAATCC0009 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 31.5 dB total attenuation range. This device is in an...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ATN3580 series of attenuator chips incorporates thin-film resistors on high-resistivity silicon to achieve precision attenuation, tight flatness and excellent return loss to 40 GHz. The design uses a balanced...
The CHT3029-QEG is a very wide band digital attenuator, which integrates 4 bits with a LSB of 1dB and provides a dynamic range of 15 dB from DC to 31GHz.
The CHT3091aQAG is a variable DC-12GHz attenuator designed for a wide range of applications, from military to commercial communication systems. It is supplied in lead-free Surface Mount package.
The CHT4012-QDG is a DC-6GHz monolithic 6-bit digital attenuator with a LSB = 0.5dB offering a high dynamic range and a high accuracy, the RMS amplitude error is typically as...
The CHT4016-QEG is a 4-14GHz 6-bit digital attenuator designed to address a dynamic of 31.5dB by 0.5dB step. It is designed for a wide range of applications, from military to...
The CHT4660-FAB is a variable 0.5-16GHz attenuator designed for a wide range of applications, for Space, military and commercial communication systems. The circuit is manufactured with a MESFET process, 0.7um...
The CHT4690 is a variable 5-30GHz attenuator designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC...
The CHT4690-QAG is a variable 5-30GHz attenuator designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a MESFET process, 0.7µm gate...
The CHT4694 is a variable 25-40GHz attenuator designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC...
The CHT4694-QAG is a variable 25-40GHz attenuator designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a MESFET process, 0.7µm gate...
The CHT4699-QDG/20 is a monolithic 36-44GHz variable voltage attenuator
The D10AA20Z4 is high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to...
The D30NA20Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency...
The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency...
The D50AA20Z4 is a high performance Alumina (Al2O3) Surface mount attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency...
The D50AA30Z4A is a high performance Alumina (Al2O3) Surface mount attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency...
The G1 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non...
The G40 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non...
The GRF6402W is a SPI-controlled, bi-directional, 31.75 dB range digital step attenuator which provides precise stepping in 0.25 dB increments. The device’s serial interface utilizes three externally defined address bits,...
The GRF6403 is a bi-directional, 31.75 dB range digital step attenuator which provides precise stepping in 0.25 dB increments. The device supports three unique programming modes, including serial, direct parallel,...
The HMC-C018 is a DC to 13 GHz 6-bit GaAs IC Digital Serial Control Attenuator housed in a miniature hermetic module. This wideband attenuator features 3.6 dB typical insertion loss,...
The HMC-C025 is a DC to 13 GHz 6-bit GaAs IC Digital Attenuator housed in a miniature hermetic module. This wideband attenuator features 4 dB typical insertion loss, +38 dBm...
The HMC-C584 is a 0.1 GHz to 40 GHz, 5-bit, gallium arsenide (GaAs) IC digital attenuator housed in a miniature hermetic module. This wideband attenuator features 7 dB typical insertion...
The HMC1119 is a broadband, highly accurate, 7-bit digital attenuator, operating from 0.1 GHz to 6.0 GHz with 31.5 dB attenuation control range in 0.25 dB steps. The HMC1119 comes...
The HMC624A is a 6-bit digital attenuator with a 31.5 dB attenuation control range in 0.5 dB steps. The HMC624A offers excellent attenuation accuracy and high input linearity over the...
The MAAD-000523 is a 6-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free 4 mm 24 lead PQFN surface mount plastic package. This device is ideally suited for use...
The MAAD-007080 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 1 dB providing a 50 dB total attenuation range. This device is in a...
The MAAD-008866 is a 6-bit, 0.5-dB step GaAs digital attenuator in a lead-free 4mm PQFN-24LD surface mount plastic package. This device is ideally suited for use where high accuracy, very...
The MAAD-011035 is a wide band 5-bit, 1 dB step GaAs pHEMT MMIC digital attenuator in a lead-free 4 mm 24 lead PQFN surface mount plastic package. This device is...
The MAAD-011035 is a wide band 5-bit, 1 dB stepGaAs pHEMT MMIC digital attenuator in alead-free 4 mm 24 lead PQFN surface mount plasticpackage. This device is ideally suited for...
The MAAD-011035-DIE is a 5-bit, 1 dB step GaAspHEMT MMIC digital attenuator covering a largefrequency range from 0.1 to 30 GHz with excellentinsertion loss and attenuation accuracy. This device is...
The MAAD-011036-DIE is a 6-bit, 0.5 dB step GaAs pHEMT MMIC digital attenuator covering a large frequency range from 0.1 to 30 GHz with excellent insertion loss and attenuation accuracy.
The MAAD-011045 is a wide band 6-bit, 0.5 dB step MMIC digital attenuator in a lead-free 3 mm, 20 lead surface mount plastic package. The phase is consistent across all...
The MAAD-011047 is a wide band 6-bit, 0.5 dB step MMIC digital attenuator in a lead-free 3 mm, 20 lead surface mount laminate package. This device is ideally suited for...
The MAAD-011053-DIE is a broadband bidirectional, 1-bit GaAs (pHEMT) digital step attenuator of 2 dB step size. Complementary 0 V and -5 V logic input is necessary to change the...
The MAAD-011054-DIE is a broadband bidirectional, 1-bit GaAs (pHEMT) digital step attenuator of 4 dB step size. Complementary 0 V and -5 V logic input is necessary to change the...
The MAAD-011055-DIE is a broadband bidirectional, 1-bit GaAs (pHEMT) digital step attenuator of 6 dB step size. Complementary 0 V and -5 V logic input is necessary to change the...
The MAAD-011056-DIE is a broadband bidirectional, 1-bit GaAs (pHEMT) digital step attenuator of 8 dB step size. Complementary 0 V and -5 V logic input is necessary to change the...
The MAAD-011057-DIE is a broadband bidirectional, 1-bit GaAs (pHEMT) digital step attenuator of 10 dB step size. Complementary 0 V and -5 V logic input is necessary to change the...
The MAAT-010521-L1 is a voltage variable attenuator with analog control and >30 dB of attenuation. Excellent linearity is maintained over the full attenuation range. The attenuation level is set by...
The MAAT-010521-L2 is a voltage variableattenuator with analog control and >30 dB ofattenuation. Excellent linearity is maintained overthe full attenuation range. The attenuation level isset by two control voltages of...
This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular...
This MAAD-007077-000100 is a GaAs FET 4-Bit digital attenuator with integral driver. Step size is 1 dB providing a 15 dB attenuation range. This device is in an PQFN plastic...

<< Prev Next >>