Radiall Attenuators R412507124

Description
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412507124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 7dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412507124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412507124
Attenuator - Fixed Coaxial R412507124
1W DC-3 GHz TNC Coaxial Attenuator

1W DC-3 GHz TNC Coaxial Attenuator

Supplier's Site Datasheet
Attenuators - R412507124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412507124
Attenuators R412507124
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412507124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412507124
RF and Wireless - Attenuators R412507124
ATTENUATOR: TNC 7DB 3GHZ 1W 50OH

ATTENUATOR: TNC 7DB 3GHZ 1W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412507124-ND R412507124 R412507124 R412507124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D09634-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details