Radiall Attenuator - Fixed Coaxial R411802000

Description
SMA Attenuator 2 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 2 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411802000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411802000
Attenuator - Fixed Coaxial R411802000
SMA Attenuator 2 dB 15 GHz 2W

SMA Attenuator 2 dB 15 GHz 2W

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411802000
RF and Wireless - Attenuators R411802000
ATT SMA.75 2DB 15GHZ 2W

ATT SMA.75 2DB 15GHZ 2W

Supplier's Site
Attenuators - R411802000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411802000
Attenuators R411802000
RF Attenuators 2dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 15 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411802000 R411802000 R411802000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-AA103-72LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details