Radiall Attenuators R412502000

Description
RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412502000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412502000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412502000
Attenuator - Fixed Coaxial R412502000
TNC Attenuator 2 dB 2 GHz 2W

TNC Attenuator 2 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412502000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412502000
RF and Wireless - Attenuators R412502000
ATTENUATOR: TNC 2DB 2GHZ 2W 50OH

ATTENUATOR: TNC 2DB 2GHZ 2W 50OH

Supplier's Site
Attenuators - R412502000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412502000
Attenuators R412502000
RF Attenuators 2dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 2dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412502000-ND R412502000 R412502000 R412502000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 2 dB 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details