Radiall Attenuator - Fixed Coaxial R412508124

Description
TNC Attenuator, 8 dB, 3 GHz, 1W
Request a Quote Datasheet
Description
TNC Attenuator, 8 dB, 3 GHz, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412508124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412508124
Attenuator - Fixed Coaxial R412508124
TNC Attenuator, 8 dB, 3 GHz, 1W

TNC Attenuator, 8 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - 2201-R412508124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 8dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuators - R412508124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412508124
Attenuators R412508124
RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412508124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412508124
RF and Wireless - Attenuators R412508124
ATTENUATOR: TNC 8DB 3GHZ 1W 50OH

ATTENUATOR: TNC 8DB 3GHZ 1W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412508124 2201-R412508124-ND R412508124 R412508124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-UNAT-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details