Radiall Attenuators R411814119

Description
ATT SMA.75 14DB 12,4GHZ 2W
Request a Quote Datasheet
Description
ATT SMA.75 14DB 12,4GHZ 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411814119-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.75 14DB 12,4GHZ 2W

ATT SMA.75 14DB 12,4GHZ 2W

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411814119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411814119
Attenuator - Fixed Coaxial R411814119
SMA Attenuator 14 dB 8 GHz 2W

SMA Attenuator 14 dB 8 GHz 2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2201-R411814119-ND R411814119
Product Name Attenuators Attenuator - Fixed Coaxial
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details