Radiall Attenuator - Fixed Coaxial R412810000

Description
1W DC-4 GHz 7/16 Coaxial Attenuator 10 dB
Request a Quote Datasheet
Description
1W DC-4 GHz 7/16 Coaxial Attenuator 10 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412810000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412810000
Attenuator - Fixed Coaxial R412810000
1W DC-4 GHz 7/16 Coaxial Attenuator 10 dB

1W DC-4 GHz 7/16 Coaxial Attenuator 10 dB

Supplier's Site Datasheet
Attenuators - 2201-R412810000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 1W HEX In-Line Module

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 1W HEX In-Line Module

Buy Now Datasheet
Attenuators - R412810000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412810000
Attenuators R412810000
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 1W HEX In-Line Module

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 1W HEX In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412810000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412810000
RF and Wireless - Attenuators R412810000
ATTENUATOR: 7-16 10DB 4 GHZ 1W 5

ATTENUATOR: 7-16 10DB 4 GHZ 1W 5

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412810000 2201-R412810000-ND R412810000 R412810000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator 15 dB LSB DC-2 GHz - AA116-72LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0040 to 2 GHz
Attenuation 15 dB
View Details
7 suppliers
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details