Radiall Attenuator - Fixed Coaxial R412820000

Description
1W DC-4 GHz 7/16 Coaxial Attenuator 20 dB
Request a Quote Datasheet
Description
1W DC-4 GHz 7/16 Coaxial Attenuator 20 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412820000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412820000
Attenuator - Fixed Coaxial R412820000
1W DC-4 GHz 7/16 Coaxial Attenuator 20 dB

1W DC-4 GHz 7/16 Coaxial Attenuator 20 dB

Supplier's Site Datasheet
Attenuators - 2201-R412820000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 1W HEX In-Line Module

RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 1W HEX In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412820000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412820000
RF and Wireless - Attenuators R412820000
ATTENUATOR: 7-16 20DB 4 GHZ 1W 5

ATTENUATOR: 7-16 20DB 4 GHZ 1W 5

Supplier's Site
Attenuators - R412820000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412820000
Attenuators R412820000
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 1W HEX In-Line Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 1W HEX In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412820000 2201-R412820000-ND R412820000 R412820000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

4 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-4+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.9 to 4.9 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details