Radiall Attenuators R411808124

Description
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411808124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411808124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411808124
Attenuator - Fixed Coaxial R411808124
SMA Attenuator 8 dB 6 GHz 1W

SMA Attenuator 8 dB 6 GHz 1W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R411808124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411808124
RF and Wireless - Attenuators R411808124
ATTENUATOR: SMA.75 8DB 6GHZ 1W 5

ATTENUATOR: SMA.75 8DB 6GHZ 1W 5

Supplier's Site
Attenuators - R411808124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411808124
Attenuators R411808124
RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411808124-ND R411808124 R411808124 R411808124
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 8 dB 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
View Details