Radiall Attenuators R411704124

Description
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411704124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 4dB 0Hz ~ 6GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411704124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411704124
Attenuator - Fixed Coaxial R411704124
6 GHz 1W 4 dB QMA Attenuator

6 GHz 1W 4 dB QMA Attenuator

Supplier's Site Datasheet
Attenuators - R411704124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411704124
Attenuators R411704124
RF Attenuators 4dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

RF Attenuators 4dB 0 Hz ~ 6 GHz 50 Ohms 1W QMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411704124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411704124
RF and Wireless - Attenuators R411704124
ATTENUATOR: QMA 4DB 6GHZ 1W 50OH

ATTENUATOR: QMA 4DB 6GHZ 1W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411704124-ND R411704124 R411704124 R411704124
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 4 dB 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2240517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Jitter Attenuators - SI5342A-D12463-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details