Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ATTENUATOR, PB-FREE VERSION OF A Product overview: MAATCC0012 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0012 can be used for catalog matching and distributor lookup.
RF Attenuators 2dB ~ 30dB 0 Hz ~ 2.5 GHz 50 Ohms 32-PowerVFQFN
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Attenuators | RF Attenuators | RF Attenuators |
| Product Number | MAATCC0012 | 852-MAATCC0012 | MAATCC0012 |
| Product Name | Attenuator - Digitally Controlled | Attenuator | Attenuators |
| Number of Bits | 4 | ||
| Frequency | 0.0 to 2.5 GHz | 0.0 to 2.5 GHz | 0.0 to 2.5 GHz |
| Insertion Loss | 2.7 dB |