Radiall Attenuators R412707000

Description
RF Attenuators 7dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412707000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 7dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412707000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412707000
Attenuator - Fixed Coaxial R412707000
N Attenuator 7 dB 2 GHz 2W

N Attenuator 7 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - R412707000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412707000
Attenuators R412707000
RF Attenuators 7dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 7dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412707000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412707000
RF and Wireless - Attenuators R412707000
ATTENUATOR: N 7DB 2GHZ 2W 50OHMS

ATTENUATOR: N 7DB 2GHZ 2W 50OHMS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412707000-ND R412707000 R412707000 R412707000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 7 dB 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5325A-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details