Radiall Attenuator - Fixed Coaxial R412715000

Description
N Attenuator 15 dB 2 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 15 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412715000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412715000
Attenuator - Fixed Coaxial R412715000
N Attenuator 15 dB 2 GHz 2W

N Attenuator 15 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412715000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 15dB 0Hz ~ 4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412715000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412715000
RF and Wireless - Attenuators R412715000
ATTENUATOR: N 15DB 2GHZ 2W 50OHM

ATTENUATOR: N 15DB 2GHZ 2W 50OHM

Supplier's Site
Attenuators - R412715000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412715000
Attenuators R412715000
RF Attenuators 15dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 15dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412715000 2201-R412715000-ND R412715000 R412715000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
4 suppliers
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details