Radiall Attenuator - Fixed Coaxial R412506000

Description
TNC Attenuator 6 dB 2 GHz 2W
Request a Quote Datasheet
Description
TNC Attenuator 6 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412506000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412506000
Attenuator - Fixed Coaxial R412506000
TNC Attenuator 6 dB 2 GHz 2W

TNC Attenuator 6 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412506000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412506000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412506000
RF and Wireless - Attenuators R412506000
ATTENUATOR: TNC 6DB 2GHZ 2W 50OH

ATTENUATOR: TNC 6DB 2GHZ 2W 50OH

Supplier's Site
Attenuators - R412506000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412506000
Attenuators R412506000
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412506000 2201-R412506000-ND R412506000 R412506000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
30000MHz QFN Attenuator - 852-TGL4203-SM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type QFN EP
View Details
2 suppliers
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details