Spectrum Control Attenuator - PCB Mount PCA3060-H15

Description
PCA3060 Attenuators are designed to reduce the signal power uniformly at different frequencies, temperatures and power levels. These surface mount Attenuators can be used in amplifier circuits, receivers, up/down converters, phase‐matched arrays and switching networks. PCA3060 series are available with tinned lead‐free solder terminals as standard, with tin‐lead solder and gold as other finish options. Other designs, values and options may be available upon request.
Request a Quote Datasheet
Description
PCA3060 Attenuators are designed to reduce the signal power uniformly at different frequencies, temperatures and power levels. These surface mount Attenuators can be used in amplifier circuits, receivers, up/down converters, phase‐matched arrays and switching networks. PCA3060 series are available with tinned lead‐free solder terminals as standard, with tin‐lead solder and gold as other finish options. Other designs, values and options may be available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - PCB Mount
PCA3060-H15
Attenuator - PCB Mount PCA3060-H15
PCA3060 Attenuators are designed to reduce the signal power uniformly at different frequencies, temperatures and power levels. These surface mount Attenuators can be used in amplifier circuits, receivers, up/down converters, phase‐matched arrays and switching networks. PCA3060 series are available with tinned lead‐free solder terminals as standard, with tin‐lead solder and gold as other finish options. Other designs, values and options may be available upon request.

PCA3060 Attenuators are designed to reduce the signal power uniformly at different frequencies, temperatures and power levels. These surface mount Attenuators can be used in amplifier circuits, receivers, up/down converters, phase‐matched arrays and switching networks. PCA3060 series are available with tinned lead‐free solder terminals as standard, with tin‐lead solder and gold as other finish options. Other designs, values and options may be available upon request.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PCA3060-H15
Product Name Attenuator - PCB Mount
Frequency 0.0300 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
15dB DC-40GHz MMIC Attenuator - ATN15-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details