Radiall Attenuator - Fixed Coaxial R411807000

Description
SMA Attenuator 7 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 7 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411807000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411807000
Attenuator - Fixed Coaxial R411807000
SMA Attenuator 7 dB 15 GHz 2W

SMA Attenuator 7 dB 15 GHz 2W

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411807000
RF and Wireless - Attenuators R411807000
ATT SMA.75 7DB 15GHZ 2W

ATT SMA.75 7DB 15GHZ 2W

Supplier's Site
Attenuators - R411807000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411807000
Attenuators R411807000
RF Attenuators 7dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411807000 R411807000 R411807000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-QAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-50-4000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0500 GHz
View Details