Radiall Attenuators R412419000

Description
RF Attenuators 19dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412419000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 19dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412419000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412419000
Attenuator - Fixed Coaxial R412419000
BNC Attenuator 19 dB 2 GHz 2W

BNC Attenuator 19 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412419000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412419000
RF and Wireless - Attenuators R412419000
ATTENUATOR: BNC 19DB 2GHZ 2W 50O

ATTENUATOR: BNC 19DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412419000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412419000
Attenuators R412419000
RF Attenuators 19dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 19dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412419000-ND R412419000 R412419000 R412419000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 19 dB 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D07853-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details