Radiall Attenuator - Fixed Coaxial R411805121

Description
SMA Attenuator 5 dB 18 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 5 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411805121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411805121
Attenuator - Fixed Coaxial R411805121
SMA Attenuator 5 dB 18 GHz 2W

SMA Attenuator 5 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R411805121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - R411805121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411805121
Attenuators R411805121
RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411805121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411805121
RF and Wireless - Attenuators R411805121
ATTENUATOR: SMA.75 5DB 18GHZ 2W

ATTENUATOR: SMA.75 5DB 18GHZ 2W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R411805121 2201-R411805121-ND R411805121 R411805121
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details