Radiall Attenuators R412702000

Description
RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412702000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 2dB 0Hz ~ 2GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412702000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412702000
Attenuator - Fixed Coaxial R412702000
N Attenuator 2 dB 2 GHz 2W

N Attenuator 2 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412702000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412702000
RF and Wireless - Attenuators R412702000
ATTENUATOR: N 2DB 2GHZ 2W 50OHMS

ATTENUATOR: N 2DB 2GHZ 2W 50OHMS

Supplier's Site
Attenuators - R412702000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412702000
Attenuators R412702000
RF Attenuators 2dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 2dB 0 Hz ~ 2 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412702000-ND R412702000 R412702000 R412702000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 2 dB 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 3950453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details