Radiall Attenuator - Fixed Coaxial R412511124

Description
TNC Attenuator 11 dB, 3 GHz, 1W
Request a Quote Datasheet
Description
TNC Attenuator 11 dB, 3 GHz, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412511124 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412511124
Attenuator - Fixed Coaxial R412511124
TNC Attenuator 11 dB, 3 GHz, 1W

TNC Attenuator 11 dB, 3 GHz, 1W

Supplier's Site Datasheet
Attenuators - 2201-R412511124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 11dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 11dB 0Hz ~ 3GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
Attenuators - R412511124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412511124
Attenuators R412511124
RF Attenuators 11dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 11dB 0 Hz ~ 3 GHz 50 Ohms 1W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412511124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412511124
RF and Wireless - Attenuators R412511124
ATTENUATOR: TNC 11DB 3GHZ 1W 50O

ATTENUATOR: TNC 11DB 3GHZ 1W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412511124 2201-R412511124-ND R412511124 R412511124
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
Jitter Attenuators - SI5342D-D14114-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
20W Attenuator - 852-BW-S40W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers