Radiall Attenuator - Fixed Coaxial R411806000

Description
SMA Attenuator 6 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 6 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411806000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411806000
Attenuator - Fixed Coaxial R411806000
SMA Attenuator 6 dB 15 GHz 2W

SMA Attenuator 6 dB 15 GHz 2W

Supplier's Site Datasheet
Attenuators - R411806000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411806000
Attenuators R411806000
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number R411806000 R411806000
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

20W Attenuator - 852-BW-N30W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
4 suppliers
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details