Richardson RFPD Attenuator - PCB Mount PCA-3

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - PCA-3 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
PCA-3
Attenuator - PCB Mount PCA-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number PCA-3
Product Name Attenuator - PCB Mount
Frequency 12.4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18AH-02 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 2 dB
View Details
Attenuator - Fixed Coaxial - 18AH-05 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 5 dB
View Details
Attenuator - Fixed Coaxial - 18A-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details
Attenuator - Fixed Coaxial - 18N-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details