The Quarktwin Technology Ltd. attenuator, part number R412405000, is designed for RF applications with a nominal attenuation of 5 dB and operates within a frequency range of DC to 2 GHz. It features a BNC connector configuration, with male and female connections compliant with MIL-C 39012 standards. The device has an impedance of 50 ohms and can handle an average power of 2 watts in free air cooling conditions, with a peak power rating of 100 watts for short durations. Constructed from materials such as brass and beryllium copper, the attenuator is plated with nickel and gold to enhance durability and performance. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The device has a low voltage standing wave ratio (V.S.W.R) of 1.20 and a deviation of 0.35 dB, indicating reliable performance in signal attenuation. Weighing approximately 29.2 grams, this attenuator is a compact solution for engineers requiring precise signal management in their projects.
RF Attenuators 5dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module
BNC Attenuator 5 dB 2 GHz 2W
RF Attenuators 5dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module
ATTENUATOR: BNC 5DB 2GHZ 2W 50OH
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators |
| Product Number | 2201-R412405000-ND | R412405000 | R412405000 | R412405000 |
| Product Name | Attenuators | Attenuator - Fixed Coaxial | Attenuators | RF and Wireless - Attenuators |
| Attenuation | 5 dB | 5 dB | 5 dB | 5 dB |