Radiall Attenuators R411808119

Description
ATT SMA.75 8DB 12,4GHZ 2W
Request a Quote Datasheet
Description
ATT SMA.75 8DB 12,4GHZ 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411808119-ND - DigiKey
Thief River Falls, MN, United States
ATT SMA.75 8DB 12,4GHZ 2W

ATT SMA.75 8DB 12,4GHZ 2W

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411808119 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411808119
Attenuator - Fixed Coaxial R411808119
SMA Attenuator 8 dB 8 GHz 2W

SMA Attenuator 8 dB 8 GHz 2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2201-R411808119-ND R411808119
Product Name Attenuators Attenuator - Fixed Coaxial
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
4 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details