MACOM Attenuator MAT10150

Description
RF ATTENUATOR 15DB DIE Product overview: MAT10150 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 15DB DIE Product overview: MAT10150 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-MAT10150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10150
Attenuator 852-MAT10150
RF ATTENUATOR 15DB DIE Product overview: MAT10150 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10150 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB DIE Product overview: MAT10150 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1169958-MAT10150
RF/IF and RFID - Attenuators 1169958-MAT10150
Win Source Part Number: 1169958-MAT10150 Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 100 Power (Watts): 2W Frequency Range: 0 Hz ~ 20 GHz Attenuation Value: 15dB Package / Case: Die ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: MACOM Technology Solutions Other Names: 1700-1014

Win Source Part Number: 1169958-MAT10150
Category: RF/IF and RFID>Attenuators
Package: Tray
Standard Package: 100
Power (Watts): 2W
Frequency Range: 0 Hz ~ 20 GHz
Attenuation Value: 15dB
Package / Case: Die
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: MACOM Technology Solutions
Other Names: 1700-1014

Buy Now Datasheet
Attenuator - PCB Mount - MAT10150 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
MAT10150
Attenuator - PCB Mount MAT10150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - MAT10150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10150
Attenuators MAT10150
RF Attenuators 15dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 15dB 0 Hz ~ 20 GHz 2W Die

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAT10150 1169958-MAT10150 MAT10150 MAT10150
Product Name Attenuator RF/IF and RFID - Attenuators Attenuator - PCB Mount Attenuators
Frequency 0.0 to 20 GHz 0.0 to 20 GHz 20 GHz 0.0 to 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details