Radiall Attenuator - Fixed Coaxial R411809000

Description
SMA Attenuator 9 dB 15 GHz 2W
Request a Quote Datasheet
Description
SMA Attenuator 9 dB 15 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R411809000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411809000
Attenuator - Fixed Coaxial R411809000
SMA Attenuator 9 dB 15 GHz 2W

SMA Attenuator 9 dB 15 GHz 2W

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
R411809000
RF and Wireless - Attenuators R411809000
ATT SMA.75 9DB 15GHZ 2W

ATT SMA.75 9DB 15GHZ 2W

Supplier's Site
Attenuators - R411809000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411809000
Attenuators R411809000
RF Attenuators 9dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 9dB 0 Hz ~ 4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R411809000 R411809000 R411809000
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA06C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95PE - Mini-Circuits
Specs
Insertion Loss 4.2 dB
Attenuation 0.0 to 95 dB
Package Type Connectorized
View Details
2 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details