Radiall Attenuators R411819121

Description
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411819121-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R411819121 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R411819121
Attenuator - Fixed Coaxial R411819121
SMA Attenuator 19 dB 18 GHz 2W

SMA Attenuator 19 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R411819121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411819121
Attenuators R411819121
RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411819121 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411819121
RF and Wireless - Attenuators R411819121
ATTENUATOR: SMA.75 19DB 18GHZ 2W

ATTENUATOR: SMA.75 19DB 18GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411819121-ND R411819121 R411819121 R411819121
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 19 dB 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details