MACOM Attenuators - MAAVSS0006TR-3000 MAAVSS0006TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073212-MAAVSS0006TR- 3000 Impedance: 50 Ohm Frequency Range: 0 to 2.5GHz Attenuation Value: 25dB Categories: RF/IF and RFID Status: Active Dimension: SC-74A, SOT-753
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073212-MAAVSS0006TR- 3000 Impedance: 50 Ohm Frequency Range: 0 to 2.5GHz Attenuation Value: 25dB Categories: RF/IF and RFID Status: Active Dimension: SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAAVSS0006TR-3000 - 073212-MAAVSS0006TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - MAAVSS0006TR-3000
073212-MAAVSS0006TR-3000
Attenuators - MAAVSS0006TR-3000 073212-MAAVSS0006TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 073212-MAAVSS0006TR- 3000 Impedance: 50 Ohm Frequency Range: 0 to 2.5GHz Attenuation Value: 25dB Categories: RF/IF and RFID Status: Active Dimension: SC-74A, SOT-753

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073212-MAAVSS0006TR-3000
Impedance: 50 Ohm
Frequency Range: 0 to 2.5GHz
Attenuation Value: 25dB
Categories: RF/IF and RFID
Status: Active
Dimension: SC-74A, SOT-753

Buy Now Datasheet
50OHM Attenuator - 852-MAAVSS0006TR-3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAAVSS0006TR-3000
50OHM Attenuator 852-MAAVSS0006TR-3000
RF ATTENUATOR 25DB 50OHM SC74A Product overview: MAAVSS0006TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0006TR-300 0 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 25DB 50OHM SC74A Product overview: MAAVSS0006TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0006TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Variable Voltage - MAAVSS0006TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAAVSS0006TR-3000
Attenuator - Variable Voltage MAAVSS0006TR-3000
MACOM's MAAVSS0006 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free SOT-25 surface mount plastic package. The MAAVSS0005is ideally suited for use where variable attenuation, fine tuning, and very low power consumption are required. Typical applications include radio, cellular, GPS equipment and automatic gain/level control circuits. The MAAVSS0006 is fabricated using a mature 1-micron GaAs MESFET process. The process features full chip passivation for increased performance and reliability.

MACOM's MAAVSS0006 is a GaAs MMIC voltage variable absorptive attenuator in a lead-free SOT-25 surface mount plastic package. The MAAVSS0005is ideally suited for use where variable attenuation, fine tuning, and very low power consumption are required. Typical applications include radio, cellular, GPS equipment and automatic gain/level control circuits. The MAAVSS0006 is fabricated using a mature 1-micron GaAs MESFET process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet
Attenuators - 1465-1300-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1300-1-ND
Attenuators 1465-1300-1-ND
RF Attenuators 25dB 0Hz ~ 2.5GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 25dB 0Hz ~ 2.5GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - 1465-1300-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1300-2-ND
Attenuators 1465-1300-2-ND
RF Attenuators 25dB 0Hz ~ 2.5GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 25dB 0Hz ~ 2.5GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - 1465-1300-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1300-6-ND
Attenuators 1465-1300-6-ND
RF Attenuators 25dB 0Hz ~ 2.5GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 25dB 0Hz ~ 2.5GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet
Attenuators - MAAVSS0006TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 25dB 0 Hz ~ 2.5 GHz 50 Ohms SC-74A, SOT-753

RF Attenuators 25dB 0 Hz ~ 2.5 GHz 50 Ohms SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 073212-MAAVSS0006TR-3000 852-MAAVSS0006TR-3000 MAAVSS0006TR-3000 1465-1300-1-ND MAAVSS0006TR-3000
Product Name Attenuators - MAAVSS0006TR-3000 50OHM Attenuator Attenuator - Variable Voltage Attenuators Attenuators
Attenuator Type Variable Variable Variable
Frequency 0.0 to 2.5 GHz 0.0 to 2.5 GHz 0.0 to 2.5 GHz 0.0 to 2.5 GHz
Package Type Tape & Reel (TR) SOT-25 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-30W2+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers