Radiall Attenuators R412512000

Description
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412512000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R412512000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412512000
Attenuator - Fixed Coaxial R412512000
TNC Attenuator 12 dB 2 GHz 2W

TNC Attenuator 12 dB 2 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R412512000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412512000
RF and Wireless - Attenuators R412512000
ATTENUATOR: TNC 12DB 2GHZ 2W 50O

ATTENUATOR: TNC 12DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412512000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412512000
Attenuators R412512000
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms 2W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412512000-ND R412512000 R412512000 R412512000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 12 dB 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details