Radiall Attenuator - Fixed Coaxial R412417000

Description
BNC Attenuator 17 dB 2 GHz 2W
Request a Quote Datasheet
Description
BNC Attenuator 17 dB 2 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R412417000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R412417000
Attenuator - Fixed Coaxial R412417000
BNC Attenuator 17 dB 2 GHz 2W

BNC Attenuator 17 dB 2 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R412417000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 17dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 17dB 0Hz ~ 2GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412417000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412417000
RF and Wireless - Attenuators R412417000
ATTENUATOR: BNC 17DB 2GHZ 2W 50O

ATTENUATOR: BNC 17DB 2GHZ 2W 50O

Supplier's Site
Attenuators - R412417000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412417000
Attenuators R412417000
RF Attenuators 17dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 17dB 0 Hz ~ 2 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R412417000 2201-R412417000-ND R412417000 R412417000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Variable Voltage - SKY12231-12LF - Richardson RFPD
Specs
Attenuator Type Variable
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details